EN
  • EN
  • DE

MAX5901ACETT

Part No MAX5901ACETT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704790-MAX5901ACETT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5901ACETT CAD Model

Description

Maxim Integrated MAX5901ACETT Hot-Swap Controller

The MAX5901ACETT from Maxim Integrated is a sophisticated hot-swap controller designed to manage power distribution in systems that require hot insertion and removal of circuit boards. This high-performance component ensures safe insertion of cards by limiting inrush current, thus preventing glitches on the power supply rail and protecting both the card and the backplane from electrical damage.

Encased in a compact TQFN-6 package, the MAX5901ACETT is specifically engineered to operate with a supply voltage ranging from -9V to -80V, making it an ideal solution for negative voltage hot swap applications. This feature allows the device to cater to a wide variety of telecommunications and networking equipment, where negative voltage rails are common.

The device boasts an integrated charge pump that drives an external N-channel MOSFET, which regulates the inrush current during board insertion. The MAX5901ACETT provides programmable overcurrent protection through an external sense resistor, which enables precise control over the current limit threshold. This ensures reliable operation and extends the life of the system components by safeguarding them against overcurrent conditions.

Additionally, the MAX5901ACETT offers an array of protective features, such as undervoltage lockout (UVLO), which ensures the controller operates only when the supply voltage is within an acceptable range. The device also provides a fault output to signal when an overcurrent or overtemperature event occurs, allowing for immediate system response to potential issues.

For enhanced flexibility, the MAX5901ACETT comes with an adjustable blanking time feature that allows designers to set a delay before the fault signal is asserted, helping to discriminate between transient spikes and sustained overcurrent conditions. This level of customization ensures that the device can be fine-tuned to meet the specific needs of various applications.

In summary, Maxim Integrated's MAX5901ACETT hot-swap controller is a highly reliable and versatile component that offers robust protection for systems requiring hot-pluggable capabilities. With its wide operating voltage range, precision current limiting, and comprehensive protective features, this device is an excellent choice for ensuring the integrity and longevity of high-availability systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8147 $59.1087
50+ $2.3100 $115.5000
78+ $2.2372 $174.5016
107+ $2.1656 $231.7192
138+ $2.0929 $288.8202
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess