EN
  • EN
  • DE

MAX5901AAEUT+T

Part No MAX5901AAEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage (V) -100V ~ -9V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 500μA
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704787-MAX5901AAEUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5901AAEUT+T CAD Model

Description

Maxim Integrated MAX5901AAEUT+T Hot-Swap Controller

The MAX5901AAEUT+T is a sophisticated hot-swap controller from Maxim Integrated, designed to improve the safety and reliability of high-availability systems. This component allows for the safe insertion and removal of circuit boards from a live backplane without causing any disruption or damage to the electrical system. It is particularly suitable for systems where maintenance or upgrades need to be performed without powering down the system, such as servers, RAID systems, and telecommunications equipment.

The MAX5901AAEUT+T operates over a wide voltage range of 0V to -16V, making it versatile for use in various negative voltage hot-swap applications. Its compact SOT23-6 package is space-efficient and ideal for high-density boards where space is at a premium. The device features an adjustable overcurrent protection threshold, which can be set via an external resistor. This allows designers to tailor the protection to the needs of the specific circuitry it is safeguarding.

In addition to overcurrent protection, the MAX5901AAEUT+T offers a range of features to ensure the safe operation of the system. It has a built-in charge pump to control the external N-channel MOSFET, enabling power to be ramped up smoothly when a board is inserted. This soft-start capability helps to minimize inrush current, which can cause voltage drops and affect other parts of the system. The device also includes thermal shutdown protection, which prevents overheating and potential damage to the board and its components.

For diagnostic and monitoring purposes, the MAX5901AAEUT+T provides a fault signal output that notifies the system in the event of an overcurrent condition or thermal shutdown. This feature allows for quick intervention and troubleshooting, helping to maintain system uptime and reliability.

Overall, the MAX5901AAEUT+T from Maxim Integrated is a robust and reliable solution for managing power distribution in hot-swap applications. Its protection features and compact size make it an excellent choice for designers looking to enhance the operational safety and efficiency of their high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1776 $58.4864
34+ $3.4280 $116.5520
53+ $3.3206 $175.9918
72+ $3.2132 $231.3504
93+ $3.1070 $288.9510
125+ $2.7847 $348.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess