EN
  • EN
  • DE

MAX5900ACEUT

Part No MAX5900ACEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704785-MAX5900ACEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5900ACEUT CAD Model

Description

Maxim Integrated MAX5900ACEUT Hot-Swap Controller

The MAX5900ACEUT from Maxim Integrated is an advanced hot-swap controller designed to enhance the safety and reliability of high-availability systems. This device allows the safe insertion and removal of circuit cards from live backplanes without causing any disruption to the existing network. It is particularly well-suited for applications in servers, data centers, and telecommunications equipment where system uptime is critical.

This hot-swap controller operates over a wide voltage range of 0 to 16V, making it versatile for use in various system voltages. The MAX5900ACEUT comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space while still providing robust circuit protection.

The device features an internal charge pump that eliminates the need for external capacitors, further simplifying the design and reducing component count. With its integrated overcurrent and overtemperature protection, the MAX5900ACEUT ensures that the system remains protected under abnormal conditions, enhancing the overall system reliability.

One of the key features of the MAX5900ACEUT is its programmable current limit, which can be set by an external resistor. This flexibility allows designers to tailor the current limit to match the requirements of their specific application. Additionally, the device provides a fault signal output that notifies the system in the event of an overcurrent condition, enabling prompt corrective action to be taken.

The MAX5900ACEUT also offers a programmable circuit-breaker response time, which can be adjusted to either quickly respond to transient faults or to allow for a longer delay, accommodating inrush currents typical of capacitive loads. This feature helps to avoid nuisance trips while still protecting the system from sustained overcurrent events.

In summary, the Maxim Integrated MAX5900ACEUT hot-swap controller is a sophisticated solution for managing power distribution in high-availability systems. Its wide operating voltage range, compact size, and comprehensive protection features make it an excellent choice for designers looking to enhance system reliability and maintain continuous operation in their applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1153 $63.8071
16+ $7.4786 $119.6576
24+ $7.2453 $173.8872
33+ $7.0120 $231.3960
43+ $6.7775 $291.4325
58+ $6.0765 $352.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess