EN
  • EN
  • DE

MAX5880PUXF+C73

Part No MAX5880PUXF+C73
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QAM MODULATOR & DIGITAL UPCONVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Upconverter
Frequency 45MHz ~ 1GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number MAX5880
Standard Package 90 pcs
ECCN OBSOLETE
Win Source Part Number 704772-MAX5880PUXF+C73
Ultra Librarian 3D Model Ultra Librarian MAX5880PUXF+C73 CAD Model

Description

Product Overview: MAX5880PUXF+C73 from Maxim Integrated

The MAX5880PUXF+C73 is a high-performance, 16-bit, 600Msps digital-to-analog converter (DAC) designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This precision DAC is part of Maxim's extensive range of data converters that cater to a wide variety of applications, including wireless communications, instrumentation, and digital signal processing.

The MAX5880 features an impressive sampling rate of 600Msps, making it suitable for high-speed signal generation and waveform playback. It is capable of converting 16-bit digital data into analog output with a high degree of accuracy and linearity. This product is designed to deliver exceptional dynamic performance while maintaining low power consumption, which is essential for battery-powered and energy-efficient systems.

The device operates over a wide supply voltage range and includes an internal reference and reference buffer, which simplifies the design and reduces external component requirements. The MAX5880PUXF+C73 comes in a compact, surface-mount package, allowing for efficient use of board space in densely packed electronic systems.

Key features of the MAX5880PUXF+C73 include its flexible interface options, which support various logic standards for easy integration into digital systems. The device also boasts programmable full-scale output current, enabling customization for specific application needs. With its excellent spurious-free dynamic range (SFDR) and low noise performance, the MAX5880 ensures high-fidelity signal reproduction and is well-suited for applications requiring precise signal conversion and manipulation.

The MAX5880PUXF+C73 is ideal for use in complex systems such as base stations, cable modem termination systems, and broadband wireless access points. Its robust design and high reliability make it a preferred choice for engineers and designers looking for a DAC that combines high speed, precision, and efficiency.

Overall, the MAX5880PUXF+C73 represents Maxim Integrated's commitment to providing high-quality, high-performance integrated circuits that address the evolving needs of the electronics industry.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess