EN
  • EN
  • DE

MAX5862BUXH+

Part No MAX5862BUXH+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description INTEGRATED 16-CHANNEL DOWNSTREAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Modulator
Frequency 47MHz ~ 1.006GHz
RF Type General Purpose
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case 280-LFBGA, FCBGA
Supplier Device Package 280-FCBGA (12x17)
Base Product Number MAX5862
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 882091-MAX5862BUXH+
Ultra Librarian 3D Model Ultra Librarian MAX5862BUXH+ CAD Model

Description

Maxim Integrated MAX5862BUXH+ Product Overview

The MAX5862BUXH+ is a high-performance, mixed-signal integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to cater to the demanding needs of advanced digital data processing systems. It is an ideal solution for applications requiring high-speed data conversion, precise signal processing, and reliable performance under varying conditions.

Key Features

  • High-Speed Digital-to-Analog Converter (DAC): The MAX5862BUXH+ boasts a state-of-the-art DAC that delivers exceptional speed and accuracy, making it suitable for high-frequency signal generation and complex waveform synthesis.
  • Integrated Precision Reference: With an onboard precision voltage reference, the device ensures stable and accurate analog output levels, which is critical for high-precision applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage without compromising performance, thus making it ideal for portable and battery-powered devices.
  • Programmable Output Ranges: The flexible output range of the MAX5862BUXH+ can be programmed to fit specific application requirements, providing versatility across different use cases.
  • Compact Package: The device comes in a small, surface-mount package, allowing for efficient use of PCB space and facilitating integration into space-constrained designs.

Applications

  • Telecommunications
  • Base stations
  • Wireless infrastructure
  • Medical imaging systems
  • Test and measurement equipment
  • High-resolution video processing

The MAX5862BUXH+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, precision-engineered products that meet the rigorous demands of modern electronic systems. Its combination of speed, precision, and power efficiency makes it a top choice for designers looking to create sophisticated digital and analog interfaces in their next-generation devices.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess