EN
  • EN
  • DE

MAX5861TEXA+

Part No MAX5861TEXA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC 6CH OFDM/160CH SCQAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Modulator General Purpose 43MHz ~ 1.218GHz Up Converter 308-FCCSP (12x18)
Manufacturer Maxim Integrated
Package Tray
Mounting Surface Mount
Package 308-LFBGA, FCCSPBGA
Case / Package 308-FCCSP (12x18)
Family Name MAX5861
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 175-MAX5861TEXA+, 2266-MAX5861TEXA+
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882090-MAX5861TEXA+
Ultra Librarian 3D Model Ultra Librarian MAX5861TEXA+ CAD Model

Description

Product Overview: MAX5861TEXA+

The MAX5861TEXA+ is a high-performance, 12-bit, 200Msps, digital-to-analog converter (DAC) designed by Maxim Integrated to deliver exceptional speed and accuracy for demanding applications. This advanced component is ideal for use in communication systems, instrumentation, and automated test equipment where precise signal generation is crucial.

Key Features

  • High-Speed Performance: With a conversion rate of 200 million samples per second (Msps), the MAX5861TEXA+ ensures rapid and efficient digital-to-analog conversion, making it suitable for high-frequency signal processing tasks.
  • 12-Bit Resolution: The DAC offers 12-bit resolution, providing fine granularity and a high degree of precision in the analog output signal, which is essential for applications requiring detailed signal modulation and waveform generation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5861TEXA+ maintains excellent performance while minimizing power usage, making it ideal for portable and power-sensitive applications.
  • Wide Output Range: The device supports a wide range of analog output levels, allowing it to be used in various systems without the need for external components to adjust the signal amplitude.
  • Flexible Interface: It features a flexible digital interface that is compatible with a variety of logic standards, ensuring easy integration into existing digital systems.

Applications

The MAX5861TEXA+ is versatile and can be used in a multitude of applications such as:

  • Wireless and Wired Communication Systems
  • High-speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Medical Imaging Equipment
  • Instrumentation and Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5861TEXA+ is no exception. It is built to meet high standards, ensuring reliable performance even in the most challenging conditions. The product is available in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for high-density designs.

With its combination of speed, precision, and low power consumption, the MAX5861TEXA+ from Maxim Integrated stands out as a top choice for designers looking to enhance the performance of their digital-to-analog conversion systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess