EN
  • EN
  • DE

MAX5816ATB+

Part No MAX5816ATB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704753-MAX5816ATB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5816ATB+ CAD Model

Description

Product Overview: MAX5816ATB+ from Maxim Integrated

The MAX5816ATB+ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this DAC is designed for precision applications that demand a high degree of voltage control and signal fidelity.

Featuring four independent DAC channels, the MAX5816ATB+ provides a flexible solution for systems that require multiple analog outputs. Each channel can be programmed with its own voltage output, allowing for a wide range of applications from industrial process control to advanced communication systems.

The device operates from a single 2.7V to 5.5V power supply, making it suitable for both portable and fixed power environments. Its power-saving features include a low operating current and a shutdown mode that reduces the supply current to just 0.4µA (typical), which is essential for battery-powered applications.

With an integrated reference that delivers a full-scale output voltage range of 2.048V to VDD, the MAX5816ATB+ ensures precision and flexibility in setting output voltage levels. The internal reference has a low temperature coefficient, ensuring stable performance across a wide range of operating conditions.

The MAX5816ATB+ communicates via a high-speed, 3-wire SPI-compatible serial interface, which allows for easy integration into a variety of microcontroller-based systems. The device's compact, 10-pin µMAX package is space-efficient and ideal for space-constrained applications.

Key features of the MAX5816ATB+ include:

  • 12-bit resolution for precise analog output
  • Four independent DAC channels
  • Single 2.7V to 5.5V supply operation
  • Low-power consumption with shutdown mode
  • High-speed SPI-compatible serial interface
  • Integrated precision voltage reference
  • Compact 10-pin µMAX package

Overall, the MAX5816ATB+ from Maxim Integrated is a versatile and reliable component for any design requiring high-precision DAC capabilities. Its combination of performance, power efficiency, and small form factor makes it an excellent choice for engineers and designers working on advanced analog applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess