EN
  • EN
  • DE

MAX5805BAUB+T

Part No MAX5805BAUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ultra-Small, Single-Channel, 8-/10-/12-Bit Buffered Output Voltage DACs with Int
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Integral Nonlinearity (INL) 1 LSB
Interface I2C
Maximum Operating Temperature 125 °C
Max Power Dissipation 707.3 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 10
Output Type Voltage
Packaging Tape & Reel
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 6.3 µs
Supply Type Analog, Digital
Win Source Part Number 981043-MAX5805BAUB+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5805BAUB+T CAD Model

Description

Maxim Integrated MAX5805BAUB+T Digital-to-Analog Converter

The MAX5805BAUB+T is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is part of a family of DACs that offer integrated precision output amplifiers, providing a full-scale output range that is adjustable from 0V to VREF with a single supply operation.

With its compact 10-pin µMAX package, the MAX5805BAUB+T is an ideal solution for space-constrained applications. The device operates from a single 2.7V to 5.5V supply, making it versatile for both portable and fixed power supply designs. It features an internal reference (2.048V) that is capable of driving the reference input, simplifying design and reducing external component count.

The MAX5805BAUB+T boasts a SPI-compatible serial interface that allows for high-speed data transfer while minimizing the number of required I/O lines. This interface is compatible with 1.8V to 5.5V logic, providing the flexibility to interface with a variety of microcontrollers and digital systems. Additionally, the DAC features a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.

Key features of the MAX5805BAUB+T include its integrated output buffer amplifier, which can drive capacitive loads up to 1000pF, low power consumption for efficient operation, and a wide operating temperature range of -40°C to +125°C, making it suitable for industrial environments.

Applications for this DAC are diverse and include process control, data acquisition systems, automatic tuning and calibration, portable instrumentation, and medical devices. The precision and programmability of the MAX5805BAUB+T make it an excellent choice for designers seeking a high-quality, reliable DAC solution that combines performance with ease of integration.

Overall, the Maxim Integrated MAX5805BAUB+T stands out as a versatile and efficient component for precision analog output generation in a myriad of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,675 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess