EN
  • EN
  • DE

MAX549ACUA+T

Part No MAX549ACUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 8BIT 2.5-5.5V 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003146-MAX549ACUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX549ACUA+T CAD Model

Description

Introducing the MAX549ACUA+T from Maxim Integrated

The MAX549ACUA+T is a high-precision digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product stands out for its exceptional performance and reliability, catering to a wide range of applications where accurate digital-to-analog conversion is paramount.

Key Features

  • Dual 8-Bit DAC: The MAX549ACUA+T features two 8-bit DACs on a single chip, providing a compact solution for systems that require multiple DACs.
  • Serial Interface: It comes with a 3-wire serial interface that simplifies connection to microcontrollers and DSPs, reducing the complexity of the system design and saving valuable board space.
  • Low Power Consumption: This DAC is optimized for low-power operations, making it ideal for battery-powered devices and power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.7V to 5.5V, providing design flexibility for various system voltage requirements.
  • Buffered Voltage Output: The outputs are buffered voltage outputs that can swing rail-to-rail, ensuring compatibility with a wide range of subsequent stages in the signal chain.

Applications

The MAX549ACUA+T is versatile and can be used in numerous applications, including:

  • Portable Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Control Systems
  • Digital Offset and Gain Adjustment
  • Automotive Systems

Package and Quality

The device comes in a compact 8-pin µMAX package, which is highly suitable for space-constrained applications. Additionally, the MAX549ACUA+T is available in tape and reel form, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

Maxim Integrated is committed to delivering products that meet the highest standards of quality and performance. The MAX549ACUA+T is a testament to this commitment, providing designers with a reliable and efficient solution for their DAC needs.

With its combination of features, the MAX549ACUA+T from Maxim Integrated is a top choice for engineers looking to integrate a robust and precise DAC into their designs.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess