EN
  • EN
  • DE

MAX5494ETE+

Part No MAX5494ETE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DIG POT 10BIT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 1024
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.25 V, ±2.5 V to 5.25 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (5x5)
Win Source Part Number 003144-MAX5494ETE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5494ETE+ CAD Model

Description

Maxim Integrated MAX5494ETE+ Precision Resistor-Divider

The Maxim Integrated MAX5494ETE+ is a high-precision, nonvolatile, programmable resistor-divider designed for a wide range of applications requiring digitally controlled resistance settings. This innovative component is part of Maxim's portfolio of precision integrated circuits, which are known for their reliability and performance.

The MAX5494ETE+ features a 1024-tap, low-drift, 3ppm/°C typical temperature-coefficient resistor ladder with a total end-to-end resistance of 100kΩ. This precision is essential for applications that demand stable and accurate resistance settings, such as calibration circuits, adjustable power supplies, and gain control in precision amplifiers.

One of the key advantages of the MAX5494ETE+ is its nonvolatile memory (EEPROM), which allows the device to retain the programmed resistance value even after power is removed. This makes it ideal for settings that need to be preserved between power cycles, such as system calibrations and user preferences.

The device operates from a single supply voltage of +2.7V to +5.5V, making it suitable for both 3V and 5V systems. It communicates via a simple SPI-compatible serial interface, allowing for easy integration into digital systems. Additionally, the MAX5494ETE+ offers a write-protect feature that prevents accidental changes to the resistance setting, ensuring system stability.

Encased in a compact 16-pin TQFN package, the MAX5494ETE+ is designed to save space on printed circuit boards (PCBs) and is specified for the extended temperature range of -40°C to +85°C, which guarantees operation in harsh environments.

Applications that can benefit from the features of the MAX5494ETE+ include:

  • Automated equipment calibration
  • Adjustable power supplies and voltage dividers
  • Precision gain setting in analog circuits
  • Portable instrumentation
  • Industrial process control systems

Overall, the Maxim Integrated MAX5494ETE+ is an excellent choice for designers looking for a reliable, precise, and easy-to-use programmable resistor-divider. With its nonvolatile memory and robust design, it provides consistent performance and ease of use, making it a valuable component in precision electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess