EN
  • EN
  • DE
  • IT

MAX5490GB01000+T

Part No MAX5490GB01000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description Res NET 100k Ohm 0.05% 42/625W ±35ppm/°C VOLT/D Molded 1: 1 Resistance Ratio 3-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-236-3
Circuit Type Voltage Divider
Height 1.1176 mm
Length 2.921 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 3
Number of Resistors 2
Packaging Tape & Reel (TR)
Power Per Element 67.2 mW
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Termination SMD/SMT
Tolerance 0.05 %
Voltage Rating 100 V
Width 1.4 mm
Win Source Part Number 1176130-MAX5490GB01000+T
Categories Resistor Networks,Arrays
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5490GB01000+T CAD Model

Description

MAX5490GB01000+T Precision Resistor Divider from Maxim Integrated

The MAX5490GB01000+T is a high-accuracy precision resistor-divider from Maxim Integrated, designed to offer a stable and reliable voltage reference solution for various applications. This product is part of Maxim's extensive range of precision resistor dividers, which are known for their tight ratio tolerances and low temperature coefficients, making them ideal for precision voltage division, gain setting, and ratio-based measurements in electronic circuits.

This precision resistor divider features two accurately matched resistors with a ratio of 1:1. The resistors are fabricated using Maxim's advanced thin-film technology, which ensures a high degree of matching and temperature stability. The MAX5490GB01000+T is characterized for operation over the extended industrial temperature range, making it suitable for use in harsh environments where consistent performance is critical.

The MAX5490GB01000+T comes in a compact, surface-mount 8-pin µMAX package, which is optimized for space-constrained applications. Its small footprint makes it an excellent choice for use in portable devices, instrumentation, and control systems where board space is at a premium. Additionally, the lead(Pb)-free and RoHS-compliant design of the MAX5490GB01000+T ensures that it meets current environmental standards for electronic components.

Key features of the MAX5490GB01000+T include:

  • Ratio Tolerance: ±0.035%
  • Temperature Coefficient (TCR): 5 ppm/°C (typical)
  • Operating Temperature Range: -40°C to +125°C
  • 8-Pin µMAX Package
  • Lead(Pb)-Free and RoHS Compliant

Applications for the MAX5490GB01000+T are diverse and include precision analog-to-digital and digital-to-analog conversion, voltage monitoring, battery management systems, and feedback circuits in power supplies. The precision and reliability of the MAX5490GB01000+T make it a preferred choice for designers and engineers looking for a high-quality voltage reference solution.

Overall, the MAX5490GB01000+T resistor divider is a testament to Maxim Integrated's commitment to providing precision electronic components that meet the demands of modern electronic systems, ensuring accuracy, stability, and performance.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess