EN
  • EN
  • DE

MAX547BCQH+D

Part No MAX547BCQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTL V-OUT 13BIT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 13
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 003134-MAX547BCQH+D
Ultra Librarian 3D Model Ultra Librarian MAX547BCQH+D CAD Model

Description

Overview of MAX547BCQH+D from Maxim Integrated

The MAX547BCQH+D is a high-performance, precision digital-to-analog converter (DAC) component designed and manufactured by Maxim Integrated. This product is an integral part of electronic systems that require accurate digital to analog signal conversion, making it an ideal choice for applications in the industrial, communication, and medical fields.

Key Features

  • High Resolution: The MAX547BCQH+D offers a 13-bit resolution, providing fine-grain control over the analog output, which is essential for applications that demand high precision and accuracy.
  • Multiple Output Ranges: It supports bipolar and unipolar output ranges, giving designers the flexibility to choose the most suitable range for their specific application requirements.
  • Low Power Consumption: Engineered for efficiency, this DAC consumes minimal power, making it suitable for portable and battery-operated devices where power conservation is crucial.
  • Fast Settling Time: The device boasts a quick settling time, ensuring rapid response to input changes, which is vital for real-time applications.
  • Interface Options: It includes a serial interface for communication with microcontrollers and processors, simplifying integration into digital systems.
  • Robust Package: The MAX547BCQH+D is available in a sturdy, surface-mount package that ensures reliable performance in a variety of environmental conditions.

Applications

The versatility of the MAX547BCQH+D allows it to be utilized in a multitude of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Communication systems

Technical Specifications

With an operating temperature range from -40°C to +85°C, the MAX547BCQH+D ensures reliable performance under extreme conditions. The device's digital interface operates at 5V supply voltage, compatible with standard logic levels, and its analog output can drive capacitive loads, providing a robust output signal.

In summary, the MAX547BCQH+D DAC from Maxim Integrated is a high-quality, versatile component that meets the stringent requirements of precision signal conversion applications. Its combination of high resolution, flexible output ranges, low power consumption, and fast performance make it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess