EN
  • EN
  • DE

MAX5467-UT

Part No MAX5467-UT
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 311776-MAX5467-UT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5467-UT CAD Model

Description

Maxim Integrated MAX5467-UT Digital Potentiometer

The Maxim Integrated MAX5467-UT is a high-performance, low-power, digital potentiometer that offers a reliable solution for precise resistance adjustments in a variety of applications. This versatile device is designed to operate as a three-terminal potentiometer or as a two-terminal variable resistor, making it a flexible choice for design engineers.

The MAX5467-UT features a dual 256-position, linear-taper digital potentiometer, which allows for fine adjustment of resistance with a simple digital interface. The device is controlled via an SPI-compatible serial interface, which makes it easy to integrate into microcontroller-based systems. This digital interface not only simplifies the design but also reduces the number of required I/O pins, saving valuable space on the PCB.

One of the key benefits of the MAX5467-UT is its low power consumption, which is particularly important for battery-powered and portable devices. The potentiometer operates from a single +2.7V to +5.5V supply voltage, ensuring compatibility with a wide range of supply voltages and systems. Additionally, the device includes a 50kΩ end-to-end resistance value, which provides a broad range of adjustment possibilities for various applications.

The MAX5467-UT is engineered to withstand harsh environments, with an extended temperature range of -40°C to +125°C. This makes it suitable for use in automotive, industrial, and other applications where temperature extremes are common. The device's robust design ensures consistent performance and reliability over its lifetime.

For added flexibility, the MAX5467-UT comes in a compact, surface-mount package, which is ideal for space-constrained applications. The small form factor allows for easy integration into modern electronic designs without compromising on functionality or performance.

Whether it's adjusting the gain of an amplifier, setting the output voltage of a power supply, or calibrating sensors, the Maxim Integrated MAX5467-UT digital potentiometer is a smart choice for designers looking for a precise, durable, and easy-to-use variable resistance solution.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess