EN
  • EN
  • DE

MAX5443BCUA+T

Part No MAX5443BCUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 16-bit 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Integral Nonlinearity (INL) 4 LSB
Interface SPI, Serial
Maximum Operating Temperature 70 °C
Max Power Dissipation 362 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Pins 8
Output Type Voltage
Resolution 2 B
RoHS Compliant
Settling Time 1 µs
Supply Type Single
Win Source Part Number 1075498-MAX5443BCUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5443BCUA+T CAD Model

Description

Maxim Integrated MAX5443BCUA+T Digital-to-Analog Converter

The MAX5443BCUA+T is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision analog output with a compact footprint. This device is ideal for a wide range of applications that require accurate digital-to-analog conversion, including industrial automation, process control, and portable battery-powered instruments.

Encased in a small 8-pin µMAX package, the MAX5443BCUA+T provides a space-saving solution for systems where board space is at a premium. It operates from a single 2.7V to 5.5V power supply, making it versatile for use in both 3V and 5V systems. The low power consumption of the MAX5443BCUA+T ensures that it is well-suited for portable and battery-operated applications, where power efficiency is critical.

This DAC features a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, allowing for easy integration into a variety of microcontroller-based systems. The MAX5443BCUA+T also includes a double-buffered input structure to enhance system performance by allowing the input register and DAC register to be updated independently.

One of the key features of the MAX5443BCUA+T is its internal precision output amplifier, which can swing rail-to-rail. This capability enables the DAC to output voltages from 0V to the supply voltage, providing maximum dynamic range. Additionally, the device offers a power-down feature that reduces power consumption to just 0.5µA (typical), further extending battery life in portable applications.

The MAX5443BCUA+T is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance across diverse environmental conditions. Whether used in sophisticated communication systems, high-precision instrumentation, or consumer electronics, the MAX5443BCUA+T from Maxim Integrated is an excellent choice for designers seeking a robust and precise digital-to-analog conversion solution.

With its combination of performance, low power, and small size, the MAX5443BCUA+T is a versatile component that can meet the stringent requirements of a multitude of DAC applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess