EN
  • EN
  • DE

MAX543ACSA+

Part No MAX543ACSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SERIAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V, 11.4 V to 15.75 V
Digital Supply Voltage 5V, 11.4 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 003114-MAX543ACSA+
Ultra Librarian 3D Model Ultra Librarian MAX543ACSA+ CAD Model

Description

Maxim Integrated MAX543ACSA+ Digital-to-Analog Converter

The MAX543ACSA+ from Maxim Integrated is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed for a broad range of applications, including industrial control systems, digital offset and gain adjustment, and programmable voltage and current sources. Encased in a compact 8-pin SOIC package, this DAC provides a high level of integration, reducing the need for external components and simplifying design efforts.

One of the standout features of the MAX543ACSA+ is its serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a wide variety of microcontrollers and digital systems. This versatility makes it an excellent choice for designers looking to maintain flexibility in their digital communication protocols.

The MAX543ACSA+ operates from a single +5V supply, minimizing power consumption and making it suitable for battery-powered and portable devices. It boasts a settling time of just 1µs to 1/2 LSB, enabling rapid and precise updates to the analog output, which is crucial for fast-paced and real-time applications.

With its internal precision voltage reference, the MAX543ACSA+ maintains a high level of accuracy, eliminating the need for an external reference in many cases. This not only simplifies the design but also helps in reducing the overall system cost and board space. For applications requiring an external reference, the device provides the flexibility to use an external input, thus accommodating a wider range of system requirements.

Other features include a power-on reset that clears the DAC output to zero volts, providing a safe and predictable startup condition. Additionally, the device offers a low power shutdown mode, which reduces the supply current to just 1µA, further conserving energy in power-sensitive applications.

In summary, the MAX543ACSA+ from Maxim Integrated is a versatile, efficient, and precise DAC solution that offers designers a high level of performance and integration for their analog output needs. Whether it's for industrial control, portable devices, or any other application requiring a reliable DAC, the MAX543ACSA+ stands out as a robust and adaptable choice.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2083 $71.2083
2+ $58.4274 $116.8548
3+ $56.6015 $169.8045
4+ $54.7757 $219.1028
5+ $52.9498 $264.7490
7+ $47.4722 $332.3054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess