EN
  • EN
  • DE

MAX5408ETE-T

Part No MAX5408ETE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL AUDIO 16-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 3.6 V
Features Mute, Zero-Cross Sense
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (4x4)
Win Source Part Number 037995-MAX5408ETE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5408ETE-T CAD Model

Description

Maxim Integrated MAX5408ETE-T Digital Potentiometer

The MAX5408ETE-T from Maxim Integrated is a sophisticated digital potentiometer designed to offer precise and reliable electronic adjustment of resistance. It is an integral component for applications requiring variable resistance settings controlled digitally, such as volume control, gain adjustment, and tuning filters in a wide range of electronic devices.

This digital potentiometer operates with a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for both portable battery-powered devices and standard 5V digital systems. The MAX5408ETE-T features a 256-position linear taper potentiometer, which provides smooth and accurate adjustments to the resistance level. The device's interface is I2C compatible, allowing for easy integration into a digital system with minimal communication overhead.

The MAX5408ETE-T comes in a compact 16-pin TQFN (Thin Quad Flat No leads) package, which is ideal for space-constrained applications. Its small footprint ensures that it can be easily incorporated into various designs without significantly impacting the overall size of the product. The potentiometer is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to meet international standards for electronic components.

One of the standout features of the MAX5408ETE-T is its non-volatile memory (EEPROM), which allows the device to remember the last position before power-down, ensuring consistent performance across power cycles. This feature is particularly useful in applications where the maintenance of settings is critical, such as in audio equipment or precision instrumentation.

In summary, the MAX5408ETE-T by Maxim Integrated is a reliable and versatile digital potentiometer that offers precise control over resistance settings in a wide array of applications. Its ease of integration, small package size, and non-volatile memory make it an excellent choice for designers looking to add digital control to their analog circuits.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess