EN
  • EN
  • DE

MAX5405EUB+

Part No MAX5405EUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 256POS Volatile Linear 10-Pin uMAX / IC DGTL POT DUAL 256-TAP 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 275
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786535-MAX5405EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5405
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5405EUB+ CAD Model

Description

Maxim Integrated MAX5405EUB+ Digital Potentiometer

The MAX5405EUB+ is a high-performance digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and versatile component is an ideal solution for applications requiring precise resistance adjustments. It is commonly used in volume control, gain adjustment, and filter tuning across various electronic devices.

Key Features

  • Dual 40kΩ Digital Potentiometers: The MAX5405EUB+ features two digitally controlled potentiometers, providing flexibility for stereo audio applications or dual adjustments in a single package.
  • 256 Tap Positions: With 256 tap positions, users can achieve fine-grained control over resistance settings, allowing for precise adjustments and calibration.
  • Non-Volatile Memory: The potentiometer's settings are stored in non-volatile memory, ensuring that the last position is retained even after power is removed, which is critical for maintaining system states between uses.
  • Simple Serial Interface: The device is equipped with a simple 3-wire serial interface that facilitates easy communication with microcontrollers or other digital systems.
  • Single-Supply Operation: It operates on a single +2.7V to +5.5V supply, making it suitable for use in both portable and stationary applications with varying power requirements.
  • Compact Package: Housed in a space-saving 10-pin µMAX package, the MAX5405EUB+ is designed for minimal footprint on PCBs, which is essential for space-constrained designs.

Applications

The MAX5405EUB+ is incredibly versatile and finds its use in a multitude of applications. It is particularly well-suited for:

  • Audio equipment such as amplifiers, mixers, and equalizers
  • Automotive audio systems
  • Industrial control systems
  • Consumer electronics
  • Communication devices

This digital potentiometer from Maxim Integrated is a reliable choice for designers seeking to integrate precise resistance control into their electronic circuits. With its high-resolution adjustment capability, non-volatile memory, and compact form factor, the MAX5405EUB+ provides a high degree of functionality and ease of use for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4502 $108.9004
3+ $44.6777 $134.0331
5+ $43.2813 $216.4065
6+ $41.8849 $251.3094
8+ $40.4885 $323.9080
10+ $36.3005 $363.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess