EN
  • EN
  • DE

MAX5394LATA+T

Part No MAX5394LATA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.7V ~ 5.5V
Features -
Tolerance ±25%
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-TDFN-EP (2x2)
Package / Case 8-WFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 25
Base Product Number MAX5394
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366623-MAX5394LATA+T
Ultra Librarian 3D Model Ultra Librarian MAX5394LATA+T CAD Model

Description

Maxim Integrated MAX5394LATA+T Digital Potentiometer

The Maxim Integrated MAX5394LATA+T is a state-of-the-art digital potentiometer that offers a versatile solution for applications requiring precise resistance adjustments. This compact, integrated circuit is designed to emulate the analog functionality of a traditional potentiometer with the added benefits of digital control, providing a highly reliable and accurate means to adjust signal levels, calibrate system tolerances, or vary operation parameters.

The MAX5394LATA+T comes in a miniature 8-pin TDFN package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, which allows for flexibility in various power supply scenarios. With its single, 10kΩ linear-taper potentiometer configuration, this digital potentiometer can be used in a broad array of applications, from adjusting voltage references to setting the gain of an amplifier.

One of the key features of the MAX5394LATA+T is its non-volatile memory (EEPROM), which stores the wiper position for automatic recall at power-up, ensuring consistent performance between power cycles. This makes the device particularly suitable for applications where the preservation of the last set value is critical, such as in system calibration settings.

The digital interface of the MAX5394LATA+T is user-friendly, supporting a simple SPI-compatible serial interface that can be easily integrated with microcontrollers for digital control. This digital potentiometer also boasts a robust endurance of 100,000 wiper cycles and a data retention of 50 years, making it a reliable choice for long-term applications.

Maxim Integrated's commitment to high-quality components is evident in the MAX5394LATA+T's performance and durability. It is designed for a wide range of applications including portable battery-powered devices, liquid crystal display (LCD) screen adjustments, and automated system calibration, making it a versatile component for designers and engineers looking to enhance their electronic designs.

Overall, the MAX5394LATA+T is a sophisticated digital potentiometer that combines the convenience of digital control with the reliability and precision that Maxim Integrated is known for, providing a compact and efficient solution for a multitude of adjustable resistance applications.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess