EN
  • EN
  • DE

MAX5388LAUB+

Part No MAX5388LAUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX5388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925471-MAX5388LAUB+
Ultra Librarian 3D Model Ultra Librarian MAX5388LAUB+ CAD Model

Description

Product Overview: MAX5388LAUB+ from Maxim Integrated

The MAX5388LAUB+ is a high-performance, low-power digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact device is housed in a 10-pin µMAX package, making it an excellent choice for space-constrained applications. The MAX5388LAUB+ offers a dual 256-position, linear-taper digital potentiometer, which allows for precise voltage adjustment and signal attenuation when used in various electronic circuits.

One of the key features of the MAX5388LAUB+ is its I²C-compatible serial interface, which enables easy communication with microcontrollers and other digital systems. This interface not only simplifies the integration of the digital potentiometer into a wide range of applications but also allows for the adjustment of the resistance settings in real-time, providing flexibility and control to the user.

The device operates from a single 2.7V to 5.5V supply voltage, making it versatile for both portable and fixed power supply designs. Additionally, the MAX5388LAUB+ boasts a low temperature coefficient of 35ppm/°C, ensuring stable performance across a wide temperature range, which is critical for maintaining accuracy in sensitive applications.

Another advantage of the MAX5388LAUB+ is its non-volatile memory (EEPROM), which can store the wiper position for future use. This means that the device can retain the last known resistance setting even after power cycling, providing convenience for applications that require a specific startup condition.

Applications for the MAX5388LAUB+ are diverse and include adjustable power supplies, LCD screen calibration, audio channel level control, and many more. Its reliability and precision make it an ideal choice for designers looking to incorporate digital potentiometer functionality with minimal space and power requirements.

In summary, the MAX5388LAUB+ from Maxim Integrated is a feature-rich digital potentiometer that offers a blend of performance, compact form factor, and ease of use, making it a suitable component for a multitude of electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess