EN
  • EN
  • DE

MAX5381NEUK+

Part No MAX5381NEUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704610-MAX5381NEUK+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5381NEUK+ CAD Model

Description

Maxim Integrated's MAX5381NEUK+: High-Precision Digital Potentiometer

The MAX5381NEUK+ is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device offers a unique combination of durability and precision, making it an excellent choice for a variety of applications that require accurate resistance tuning.

Key Features

  • Single 256-Position: The MAX5381NEUK+ offers a fine resolution with 256 positions, allowing for precise adjustments to the resistance level.
  • Low Temperature Coefficient: With a temperature coefficient of 35 ppm/°C, this digital potentiometer ensures stable performance across a wide temperature range.
  • Low Power Consumption: The device operates with a single +2.7V to +5.5V supply, providing an energy-efficient solution for battery-powered applications.
  • Compact SOT23 Package: Its compact 5-pin SOT23 package makes it ideal for space-constrained applications.
  • Nonvolatile Memory: The wiper position is stored in nonvolatile memory, ensuring the last position is retained even after power is removed.
  • I²C-Compatible Serial Interface: The inclusion of an I²C-compatible serial interface facilitates easy communication with microcontrollers and other digital systems.

Applications

Due to its precise control and reliability, the MAX5381NEUK+ is well-suited for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen adjustment
  • Automotive electronics
  • Portable instrumentation
  • Gain and offset adjustment

The MAX5381NEUK+ from Maxim Integrated stands out as an excellent solution for designers looking to integrate a reliable and precise adjustable resistance component into their systems. Its ease of integration, coupled with Maxim Integrated's reputation for high-quality products, ensures that the MAX5381NEUK+ is a top choice for both prototyping and mass production needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2968 $75.8904
6+ $20.7565 $124.5390
9+ $20.1074 $180.9666
12+ $19.4583 $233.4996
16+ $18.8103 $300.9648
21+ $16.8642 $354.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess