EN
  • EN
  • DE

MAX536BCPE+

Part No MAX536BCPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 12-bit 16-Pin PDIP N / IC DAC QUAD CALBRTD 12BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 10.8 V ~ 13.2 V, -5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786528-MAX536BCPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX536
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX536BCPE+ CAD Model

Description

Maxim Integrated MAX536BCPE+ Precision DAC

The MAX536BCPE+ is a high-performance, quad, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precision voltage outputs for a wide array of industrial, communication, and automation applications. This integrated circuit (IC) stands out for its exceptional accuracy and stability, making it an ideal choice for systems that require precise analog control.

Encased in a 16-pin DIP package, the MAX536BCPE+ offers a compact solution for systems with limited space. It operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a variety of digital systems. The device's 12-bit resolution ensures fine granularity in the analog output, which is critical for applications such as process control, automatic test equipment, and data acquisition systems.

One of the key features of the MAX536BCPE+ is its four independent DAC channels, each with its own voltage output. This allows for multiple analog signals to be generated simultaneously, which can be particularly useful in multichannel systems. The DACs are guaranteed monotonic, ensuring that the output voltage increases or remains constant with an increasing input code, which is vital for reliable and predictable system behavior.

The interface to the MAX536BCPE+ is straightforward and user-friendly, with a serial input that can be controlled by SPI, QSPI, and MICROWIRE protocols, making it easily adaptable to a variety of microcontrollers and digital systems. The device also features a double-buffered input structure, allowing for simultaneous updates of all DACs, which is a significant advantage in synchronized multi-channel applications.

For enhanced performance, the MAX536BCPE+ includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write operation occurs. This feature is particularly useful in safety-critical applications where predictable power-up conditions are essential.

In summary, the MAX536BCPE+ from Maxim Integrated is a versatile and reliable solution for systems requiring multiple, precise analog outputs. Its high resolution, quad-channel output, and simple interface make it an excellent choice for designers seeking performance and ease of integration in their digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess