EN
  • EN
  • DE

MAX5360LEUK+T

Part No MAX5360LEUK+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Number of Bits 6
Number of D/A Converters 1
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Base Product Number MAX5360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX5360LEUK+T-ND,MAX5360LEUKT,MAX5360LEUK+TTR,MAX5360LEUK+TDKR,MAX5360LEUK+TCT
Standard Package 2,500
Win Source Part Number 1224810-MAX5360LEUK+T
Ultra Librarian 3D Model Ultra Librarian MAX5360LEUK+T CAD Model

Description

Introducing the MAX5360LEUK+T from Maxim Integrated

The MAX5360LEUK+T is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This compact and efficient component is ideal for portable devices, industrial control systems, and any application where space is at a premium and power efficiency is crucial.

Key Features

  • Resolution: The MAX5360LEUK+T boasts a 10-bit resolution, providing fine-grain control over analog output, which is essential for high-precision tasks.
  • Single Supply Voltage: Operating from a single 2.7V to 5.5V supply, this DAC is versatile and can be easily integrated into various systems without the need for complex power management.
  • Low Power Consumption: It is designed for power-sensitive applications, with a quiescent current of just 0.4µA, making it an excellent choice for battery-operated devices.
  • Integrated Reference: The device comes with an internal precision reference, eliminating the need for external components and simplifying the design process.
  • Package: The MAX5360LEUK+T is offered in a space-saving 5-pin SOT-23 package, which is perfect for applications where board space is a critical consideration.
  • Interface: It features a simple 2-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into existing designs.

Applications

The versatility of the MAX5360LEUK+T makes it suitable for a broad range of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automatic tuning and adjustment systems
  • Power supply adjustment

Maxim Integrated's commitment to quality and reliability is evident in the MAX5360LEUK+T, which is built to meet the high standards expected by industry professionals. Whether you're designing a sophisticated industrial system or a simple consumer gadget, this DAC offers the precision, efficiency, and ease of use that can help elevate your product's performance.

With its combination of advanced features and compact form factor, the MAX5360LEUK+T is a smart choice for designers looking to balance functionality and space constraints without compromising on quality.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9464 $58.9280
48+ $2.4174 $116.0352
74+ $2.3423 $173.3302
102+ $2.2673 $231.2646
132+ $2.1910 $289.2120
177+ $1.9647 $347.7519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess