EN
  • EN
  • DE

MAX532AEWE+

Part No MAX532AEWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Segment 12-bit 16-Pin SOIC W / IC MDAC 12BIT DUAL SER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 2.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786513-MAX532AEWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX532
Introduction Date March 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX532AEWE+ CAD Model

Description

Maxim Integrated MAX532AEWE+ Dual, 12-Bit, Voltage-Output DAC

The Maxim Integrated MAX532AEWE+ is a high-precision, dual, 12-bit digital-to-analog converter (DAC) designed for applications where accurate and reliable voltage output is essential. This component is a part of Maxim's family of DACs that offer excellent performance in a wide range of systems including industrial control, automated test equipment, and digital signal processing.

The MAX532AEWE+ features two 12-bit DACs in a single package, providing space-saving advantages for designs where board real estate is at a premium. Each DAC operates independently and has its own voltage output. The device is capable of converting digital input signals into precise analog voltages ranging from 0V to the reference voltage with a resolution of 1 part in 4096.

Key specifications of the MAX532AEWE+ include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Low Power Consumption: Ideal for battery-powered and portable applications
  • Settling Time: Fast output settling time ensures prompt response to input changes
  • Interface: Serial data interface compatible with SPI, QSPI™, and MICROWIRE™ protocols for easy integration into digital systems
  • Package: Housed in a 16-SOIC W package, it offers a compact footprint for space-constrained applications
  • Temperature Range: Operates over the extended industrial temperature range (-40°C to +85°C), suitable for harsh environments

The MAX532AEWE+ also incorporates a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device occurs. This feature is crucial for systems where a predictable startup condition is necessary.

With its dual DAC configuration, the MAX532AEWE+ provides designers with a versatile solution for precise analog output generation. Its high integration level, coupled with its robust performance, makes it an excellent choice for a variety of demanding applications where accuracy and reliability are paramount.

Whether you're designing an automated calibration system, a precision control circuit, or any other application that requires high-quality analog output, the Maxim Integrated MAX532AEWE+ offers a reliable and efficient solution that can meet your needs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess