EN
  • EN
  • DE

MAX530BCWG+

Part No MAX530BCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC PARA-IN V-OUT12BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 003066-MAX530BCWG+
Ultra Librarian 3D Model Ultra Librarian MAX530BCWG+ CAD Model

Description

Introducing the MAX530BCWG+ from Maxim Integrated

The MAX530BCWG+ is a precision, high-performance 8-channel digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This innovative product from Maxim Integrated is ideal for advanced industrial, automotive, and communication systems that require precise analog output from digital signals.

Featuring a compact 24-pin SOIC package, the MAX530BCWG+ is engineered to save space on your PCB while providing multiple channels of DAC conversion. Each of the eight channels can be individually programmed via a simple serial interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP-compatible protocols, ensuring easy integration with a variety of microcontrollers and digital systems.

The device operates with a single +5V supply or dual ±5V supplies, giving designers the flexibility to choose the power scheme that best fits their system requirements. The MAX530BCWG+ delivers an output voltage range that is determined by the reference voltage input, allowing for a wide range of output possibilities suitable for many different applications.

With its integrated output amplifiers, the MAX530BCWG+ can directly drive capacitive loads, which is a significant advantage in systems where signal buffering is necessary. This feature reduces the need for external components, simplifying design and saving additional space and cost.

Accuracy is paramount in DAC applications, and the MAX530BCWG+ excels in this area. It boasts a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring that the analog output closely matches the intended digital input. This precision is maintained over the entire operating temperature range, making the MAX530BCWG+ a reliable choice for even the most demanding environments.

Maxim Integrated has a reputation for quality and reliability, and the MAX530BCWG+ is no exception. It includes built-in power-on reset circuitry, which sets the DAC outputs to midscale or zero-scale upon startup, preventing unintended signals at power-up. With its robust feature set, the MAX530BCWG+ stands out as a versatile and high-quality DAC solution for multi-channel applications.

Whether you're designing control systems, automated test equipment, or precision instrumentation, the MAX530BCWG+ offers the performance, reliability, and ease of use that engineers need to create systems that stand the test of time.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6865 $68.0595
7+ $18.6151 $130.3057
10+ $18.0330 $180.3300
14+ $17.4509 $244.3126
18+ $16.8699 $303.6582
23+ $15.1247 $347.8681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,255 pieces
In Stock: 635 pieces Factory Stock: 620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess