EN
  • EN
  • DE

MAX5308CAG+T

Part No MAX5308CAG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704575-MAX5308CAG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5308CAG+T CAD Model

Description

Product Overview: MAX5308CAG+T from Maxim Integrated

The MAX5308CAG+T is a high-performance, 8-channel, 12-bit digital-to-analog converter (DAC) offered by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This precision DAC is designed to meet the rigorous demands of industrial, communication, and high-end consumer applications where accuracy and stability are paramount.

Featuring a serial interface that operates at clock rates up to 50MHz, the MAX5308CAG+T is optimized for dynamic performance, making it an ideal choice for systems that require rapid data throughput. Each of the eight DAC channels can be individually programmed via the serial interface, allowing for fine-grained control over the output voltages. This level of precision ensures that the MAX5308CAG+T can be seamlessly integrated into complex systems requiring multi-channel analog output capabilities.

The device comes in a compact 24-pin SSOP package, making it suitable for space-constrained applications. Additionally, it operates over a wide temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments. The MAX5308CAG+T also features a low-glitch energy specification, which minimizes the transient energy that can cause voltage spikes during output transitions, thus preserving signal fidelity and reducing noise in sensitive applications.

With its built-in power-on reset (POR) circuitry, the MAX5308CAG+T ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is particularly useful in safety-critical applications where predictable power-up conditions are necessary.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5308CAG+T, which is designed to meet stringent performance criteria. Whether used in programmable logic controllers, automated test equipment, or high-resolution video systems, this DAC is engineered to deliver precise analog control, enhancing system performance and efficiency.

In summary, the MAX5308CAG+T from Maxim Integrated represents a blend of precision, flexibility, and reliability, making it a top choice for designers who require a robust multi-channel DAC solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8505 $64.2525
11+ $10.5440 $115.9840
17+ $10.2148 $173.6516
24+ $9.8856 $237.2544
31+ $9.5565 $296.2515
41+ $8.5678 $351.2798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess