EN
  • EN
  • DE

MAX528CAG

Part No MAX528CAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Octal, 8-Bit, Serial DACs with Output Buffer | IC DAC 8BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V, -1.5V ~ -5.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.3, ±0.3
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX528
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214166-MAX528CAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX528CAG CAD Model

Description

Maxim Integrated MAX528CAG: Precision DAC

The MAX528CAG from Maxim Integrated is a high-performance, low-power, octal 8-bit digital-to-analog converter (DAC) designed to provide precise voltage outputs for a wide array of applications. This precision DAC is housed in a compact 24-pin SSOP package, making it an ideal solution for space-constrained designs.

One of the key features of the MAX528CAG is its eight individual DAC channels, each of which can be programmed independently via a 3-wire serial interface. This flexibility allows for fine-tuning of each output to meet specific application requirements, whether it be for process control, automatic test equipment, or data acquisition systems.

The device operates with a single +5V power supply, which contributes to its low power consumption. Additionally, it includes a power-down feature that further reduces power consumption when the DAC is not in active use, making it suitable for battery-powered devices and energy-efficient systems.

The MAX528CAG boasts a settling time of just 1µs, ensuring rapid response times for applications that demand quick changes in output voltages. Its DNL (Differential Nonlinearity) is specified at ±0.5 LSB, and INL (Integral Nonlinearity) is within ±1 LSB, which translates to high accuracy and linearity in the conversion process.

For design flexibility, the MAX528CAG also includes an on-chip output buffer amplifier for each DAC channel, which can drive 5kΩ loads. This integrated feature simplifies the design process by reducing the need for external components.

With its robust feature set, the MAX528CAG is an excellent choice for designers looking for a reliable, accurate, and easy-to-use octal DAC solution. Its combination of high precision, low power consumption, and compact form factor makes it a versatile component for a multitude of applications where analog signals are required from digital inputs.

For further details, datasheets, and support, users can visit Maxim Integrated's official website or contact their local sales representative to ensure the MAX528CAG meets their specific design requirements.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess