EN
  • EN
  • DE

MAX527BEWG

Part No MAX527BEWG
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002093-MAX527BEWG
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX527BEWG CAD Model

Description

Maxim Integrated MAX527BEWG Overview

The MAX527BEWG is a high-performance, quad 12-bit digital-to-analog converter (DAC) module designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This precision DAC is a key component in applications requiring accurate analog output generated from digital values, making it ideal for use in systems such as automated test equipment, data acquisition systems, and industrial control processes.

Key Features

  • High Resolution: The MAX527BEWG provides a 12-bit resolution, ensuring fine granularity in the analog signals it produces.
  • Quad DAC Channels: With four independent DAC channels, it can output multiple analog signals simultaneously, which is beneficial for complex or multi-faceted applications.
  • Serial Interface: The device includes a serial interface that supports both the SPI and MICROWIRE protocols, offering flexibility and ease of integration into various microcontroller-based systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX527BEWG is suitable for battery-operated devices and power-sensitive applications.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Package and Supply Voltage

The MAX527BEWG comes in a 24-pin WSOIC package, which is compact and suitable for space-constrained applications. It operates from a single +5V supply, simplifying the power supply design.

Applications

Due to its high precision and versatility, the MAX527BEWG is used across a wide range of applications. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Control Systems
  • Process Control
  • Instrumentation

With Maxim Integrated's commitment to quality, the MAX527BEWG stands out as a reliable choice for designers and engineers looking for a DAC that offers both high performance and ease of use.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess