EN
  • EN
  • DE

MAX525AEAP+T

Part No MAX525AEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 12-bit 20-Pin SSOP T/R / IC DAC 12BIT QUAD LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.25, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786496-MAX525AEAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX525
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX525AEAP+T CAD Model

Description

Product Overview: MAX525AEAP+T from Maxim Integrated

The MAX525AEAP+T is a highly integrated, precision analog-to-digital converter (ADC) from Maxim Integrated, designed to offer exceptional performance in a compact package. This device is part of Maxim's family of low-power, multichannel, serial-output digital-to-analog converters (DACs), ideal for applications that require high-resolution digital control of analog signals.

Key Features

  • Resolution: The MAX525AEAP+T boasts a 12-bit resolution, providing fine granularity for precise analog output control.
  • Channels: It features four voltage-output DACs, making it a versatile choice for multi-channel applications.
  • Interface: The device offers a serial interface, which ensures reduced pin count and easy microcontroller interfacing.
  • Supply Voltage: It operates from a single +5V supply, simplifying power supply design.
  • Power-Saving Modes: The DAC includes power-down and fast wake-up features, which are essential for power-sensitive applications.
  • Package: The MAX525AEAP+T comes in a 20-pin SSOP package, which is suitable for space-constrained applications.

Applications

With its high precision and multiple channels, the MAX525AEAP+T is a perfect fit for a wide range of applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Automatic test equipment
  • Portable battery-operated instruments
  • Programmable power supplies and gain/attenuator settings

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX525AEAP+T is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even in harsh environments. The device also features built-in overtemperature protection, further enhancing its robustness.

Conclusion

In summary, the MAX525AEAP+T is a versatile, high-performance DAC solution that combines multiple channels, high resolution, and low-power operation, all in a small package. Whether for precise control in industrial settings or for portable, power-efficient designs, this DAC from Maxim Integrated is an excellent choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7045 $68.1135
6+ $18.6293 $111.7758
9+ $18.0472 $162.4248
12+ $17.4650 $209.5800
15+ $16.8828 $253.2420
20+ $15.1363 $302.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,543 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess