EN
  • EN
  • DE

MAX522CPA+

Part No MAX522CPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Three Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDIP8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Integral Nonlinearity (INL) 1.5 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Through Hole
Nominal Supply Current 1.3 mA
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 8
Output Type Voltage
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Resolution 1 B
RoHS Compliant
Settling Time 70 µs
Supply Type Single
Win Source Part Number 1009296-MAX522CPA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX522CPA+ CAD Model

Description

Maxim Integrated MAX522CPA+ Precision Voltage-Output DAC

The MAX522CPA+ from Maxim Integrated is a highly precise, dual, 8-bit digital-to-analog converter (DAC) designed to deliver reliable performance in a wide array of applications. This integrated circuit is engineered for precision control tasks, making it an ideal choice for applications requiring accurate voltage output control such as industrial automation, process control, and embedded systems.

Key Features:

  • Resolution: The MAX522CPA+ offers an 8-bit resolution, providing fine-grain control over the output voltage with 256 discrete levels for each DAC channel.
  • Dual DAC Channels: It contains two independent DAC channels, allowing for simultaneous control of two separate output voltages, which is highly beneficial for applications requiring multi-axis control or dual-signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX522CPA+ operates with a low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from +4.5V to +5.5V, providing flexibility in various system designs.
  • Serial Interface: It features a 3-wire serial interface that simplifies connection to microcontrollers or other digital systems, reducing the complexity of wiring and saving valuable board space.
  • Compact Package: The MAX522CPA+ comes in an 8-pin DIP package, which is well-suited for prototyping, as well as for production in systems where space is at a premium.

Applications:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Embedded Systems
  • Analog Control Loops

The MAX522CPA+ is a testament to Maxim Integrated's commitment to providing high-quality, precision components that meet the stringent requirements of modern electronic systems. Whether you're developing sophisticated industrial equipment or designing compact, power-sensitive devices, the MAX522CPA+ offers a reliable and efficient solution for your analog output needs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8758 $65.6274
6+ $17.9494 $107.6964
9+ $17.3885 $156.4965
12+ $16.8276 $201.9312
16+ $16.2667 $260.2672
21+ $14.5839 $306.2619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess