EN
  • EN
  • DE

MAX519BESE-T

Part No MAX519BESE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 2-CH R-2R 8-BIT 16-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Converters 2
Number of DAC Channels 2
Number of Pins 16
Output Type Voltage
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 400 ksps
Settling Time 6 µs
Supply Type Single
Win Source Part Number 1075483-MAX519BESE-T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX519BESE-T CAD Model

Description

Maxim Integrated MAX519BESE-T Precision DAC

The MAX519BESE-T is a high-precision digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated. This component is tailored for applications that require accurate and stable analog output from a digital input signal. It is commonly used in systems where calibration or fine digital control is necessary, such as in industrial control systems, automated test equipment, and data acquisition systems.

Featuring a dual, 8-bit DAC with serial input, the MAX519BESE-T allows for precise control over the analog outputs. The device operates from a single +2.7V to +5.5V power supply, making it suitable for low-power and battery-operated applications. Furthermore, the MAX519BESE-T is designed with a power-on reset circuit that ensures the DAC outputs power up to zero and remain there until a valid write takes place. This feature is critical for applications that require a safe start-up sequence.

One of the significant advantages of the MAX519BESE-T is its small footprint. It comes in a narrow 16-pin SO package, which is ideal for space-constrained applications. Additionally, it features a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, providing flexibility and ease of integration into various microcontroller-based systems.

The MAX519BESE-T also boasts excellent digital noise immunity and low power consumption. With a typical operating current of just 230µA and a shutdown current of 1nA, it is an energy-efficient choice for portable and remote devices. Its integral nonlinearity (INL) is specified at ±1 LSB, and its differential nonlinearity (DNL) is less than ±1 LSB, ensuring high fidelity in the conversion process.

Maxim Integrated's commitment to quality and reliability is evident in the MAX519BESE-T's design. It is specified for the extended industrial temperature range of -40°C to +85°C, ensuring performance in demanding environments. With its precision performance and robust feature set, the MAX519BESE-T is an excellent choice for designers looking to integrate a reliable DAC into their next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess