EN
  • EN
  • DE

MAX5181BEEG+T

Part No MAX5181BEEG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Current Steering 10-bit 24-Pin QSOP T/R / IC DAC 10BIT DUAL 40MHZ 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 25ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 786481-MAX5181BEEG+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5181
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5181BEEG+T CAD Model

Description

Maxim Integrated MAX5181BEEG+T Digital-to-Analog Converter (DAC)

The MAX5181BEEG+T is a high-performance, 10-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precision voltage outputs in a compact, surface-mount package. This DAC is an ideal solution for a wide range of applications that require accurate digital-to-analog signal conversion, including industrial automation, data acquisition systems, and medical equipment.

With a 10-bit resolution, the MAX5181BEEG+T ensures fine granularity in the output signal, allowing for precise control over the analog output. The device operates from a single +2.7V to +5.5V power supply, making it versatile for various power environments. It also features a fast settling time, which enables rapid updates to the output voltage, essential for real-time applications.

The MAX5181BEEG+T comes in a 24-pin QSOP package, which is known for its small footprint. This space-saving design is particularly beneficial for compact electronic assemblies where board space is at a premium. The device also supports a SPI-compatible serial interface, which simplifies the connection to microcontrollers or digital systems and allows for easy integration into existing designs.

One of the key advantages of the MAX5181BEEG+T is its integrated output buffer, which can drive capacitive loads without additional external components. This feature reduces the complexity of the output stage and can help to minimize the overall component count in the system. Additionally, the DAC has a power-on reset function that ensures the output powers up to a known state, enhancing the reliability of the system during power cycling.

Maxim Integrated has also ensured that the MAX5181BEEG+T maintains excellent dynamic performance, with low glitch energy and high output drive capability. These characteristics make it suitable for demanding applications where signal integrity is critical. Furthermore, with an extended temperature range of -40°C to +85°C, the MAX5181BEEG+T is robust enough to operate in harsh environments.

Overall, the MAX5181BEEG+T from Maxim Integrated is a versatile and reliable DAC option for engineers looking to convert digital signals into precise analog voltages with minimal fuss and high accuracy.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3569 $50.3535
37+ $2.7544 $101.9128
57+ $2.6683 $152.0931
78+ $2.5823 $201.4194
101+ $2.4962 $252.1162
135+ $2.2380 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess