EN
  • EN
  • DE

MAX516ACWG

Part No MAX516ACWG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Quad Comparator with Programmable Threshold | IC COMP QUAD DAC-PRGRM 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 16.5V
Current - Input Bias (Maximum) 0.3μA at 16.5V
Current - Quiescent (Maximum) 10mA
Propagation Delay (Maximum) 1.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Mounting Style SMD
Supplier Device Package 24-SOIC
Family Part Number MAX516
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214122-MAX516ACWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX516ACWG CAD Model

Description

Product Overview: MAX516ACWG from Maxim Integrated

The MAX516ACWG is a high-performance, multi-channel analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the design and manufacturing of innovative mixed-signal products. This precision integrated circuit is engineered to provide efficient and accurate data conversion in complex systems where multiple signal channels need to be monitored simultaneously.

Key Features

  • Multiple Channels: The device includes several single-ended or differential input channels, making it exceptionally versatile for various applications.
  • High Precision: With its high-resolution ADC capabilities, the MAX516ACWG ensures precise readings, which is critical for applications requiring stringent accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it ideal for battery-powered or energy-conscious applications.
  • Integrated Features: Comes with an array of integrated features such as an on-chip temperature sensor, reference, and clock, simplifying system design and reducing external component count.

Applications

The versatility of the MAX516ACWG makes it suitable for a wide range of applications, including but not limited to:

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Instruments
  • Scientific Analysis Equipment

Technical Specifications

The MAX516ACWG operates over a wide temperature range and is packaged in a compact SOIC-24 wide body, making it easy to integrate into various designs. It interfaces with most microcontrollers via a standard digital interface, and its robust design ensures reliable performance even in harsh environments.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX516ACWG is no exception, undergoing rigorous testing to ensure it meets these standards, providing designers with confidence in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess