EN
  • EN
  • DE

MAX5155AEEE+T

Part No MAX5155AEEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704509-MAX5155AEEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5155AEEE+T CAD Model

Description

The MAX5155AEEE+T from Maxim Integrated is a high-performance, low-power, dual 12-bit digital-to-analog converter (DAC) that provides precision voltage outputs. This integrated circuit is designed for ease of use and flexibility, making it ideal for a wide range of applications, including process control, data acquisition systems, and automatic test equipment.

Key Features

  • Resolution: 12-bit dual DAC, ensuring precise analog output for critical applications.
  • Output Range: The device offers a flexible reference input, allowing for a wide range of output voltages.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5155AEEE+T operates with a low supply current, reducing the overall power requirements of the system.
  • Interface: Features a serial interface that is compatible with SPI, QSPI, and MICROWIRE, providing easy integration with a variety of microcontrollers and digital systems.
  • Packaging: Available in a 16-pin QSOP package, this DAC is designed for space-constrained applications.

Performance Characteristics

The MAX5155AEEE+T is known for its high accuracy and stability. It includes a power-on reset circuit that ensures the DAC outputs power up to zero and remain there until a valid write to the device takes place. This feature is critical for applications requiring a predictable startup state.

Applications

With its precision and low-power operation, the MAX5155AEEE+T is suitable for a variety of applications:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Portable Battery-Powered Instruments
  • Programmable Attenuators

Ordering Information

The part number MAX5155AEEE+T refers to the tape and reel version of the MAX5155AEEE, which is designed for automated assembly processes. It is available for order in quantities suitable for both large-scale and prototype production.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess