EN
  • EN
  • DE

MAX5136AGTG+

Part No MAX5136AGTG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 24TQFN / 16 Bit Digital to Analog Converter 2 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series -
Package Tube
Number of Bits 16
Number of D/A Converters 2
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface 3-Wire Serial, DSP, Microwire, QSPI, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX5136
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75 pcs
Win Source Part Number 1382780-MAX5136AGTG+
Ultra Librarian 3D Model Ultra Librarian MAX5136AGTG+ CAD Model

Description

Maxim Integrated MAX5136AGTG+

The MAX5136AGTG+ from Maxim Integrated is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) designed for advanced industrial, medical, communication, and automation systems where accuracy and reliability are paramount. This compact and efficient component is part of a family of pin-compatible DACs, offering both flexibility and scalability for a wide range of applications.

Encased in a slender 24-pin TQFN package, the MAX5136AGTG+ boasts an impressive integrated reference with 2ppm/°C (typ) temperature coefficient, ensuring stable performance across diverse operating conditions. The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments, and its power-on reset to zero-scale or mid-scale DAC outputs provide additional safety for controlled system start-ups.

One of the standout features of the MAX5136AGTG+ is its user-programmable internal reference. This allows for full-scale output voltage adjustment, which can be set to 2.048V, 2.500V, or 4.096V, giving designers the flexibility to match the DAC output range to the specific needs of their application. Additionally, the device supports a 2-wire I²C-compatible serial interface that operates in fast mode, capable of up to 400kbps, thus enabling efficient communication with a microcontroller or microprocessor.

The MAX5136AGTG+ also offers a daisy-chainable serial interface, allowing multiple devices to be connected in series, which is particularly useful in systems with limited GPIOs. This feature simplifies the PCB layout and reduces the complexity of the system design. Moreover, the device's integrated output buffers can directly drive capacitive loads up to 1000pF, which is beneficial for driving long cables or capacitive inputs without external buffering.

For applications demanding high accuracy and low noise, the MAX5136AGTG+ provides a low-noise output with a typical integral nonlinearity (INL) of ±4 LSB. This ensures precise control and signal conversion, which is critical in sensitive instrumentation and control systems. The device is specified for the extended -40°C to +105°C temperature range, making it reliable for use in harsh environments.

In summary, the MAX5136AGTG+ from Maxim Integrated is an exemplary choice for system designers looking for a high-quality, feature-rich, and reliable quad-channel DAC solution.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess