EN
  • EN
  • DE
  • IT

MAX509BCAP+

Part No MAX509BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 20-Pin SSOP / IC DAC 8BIT QUAD R-R 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786448-MAX509BCAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX509
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX509BCAP+ CAD Model

Description

Maxim Integrated Product: MAX509BCAP+

The MAX509BCAP+ is a high-performance, precision, 8-channel digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional accuracy and stability for industrial, automation, and data acquisition applications. This versatile component is well-suited for systems requiring multiple DAC channels with a common output range.

Key Features

  • Resolution: The MAX509BCAP+ offers a 10-bit resolution, providing fine granularity for analog output signals.
  • Channels: It features 8 individually programmable voltage-output channels, enabling complex tasks to be managed with a single chip.
  • Serial Interface: Equipped with a 3-wire serial interface, it allows for easy communication with microcontrollers and digital systems, while minimizing the number of required I/O pins.
  • Versatility: The device operates from a single +2.7V to +5.5V supply, ensuring compatibility with a wide range of systems and power requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX509BCAP+ has a low power dissipation which is critical for portable and remote devices.
  • Power-On Reset: Each DAC output powers up at 0V and remains there until a valid write operation occurs, providing a predictable start-up state.
  • Package: The component comes in a 20-pin SSOP package, which offers a compact footprint while still being manageable for handling and integration into various designs.

Applications

The MAX509BCAP+ is ideal for a broad range of applications, such as:

  • Process control systems
  • Automatic test equipment
  • Data acquisition systems
  • Closed-loop servo-control
  • Programmable logic controllers (PLCs)

With its precision and flexibility, the MAX509BCAP+ is a smart choice for system designers looking to incorporate multiple DACs within their projects. Maxim Integrated's commitment to quality ensures that this component will deliver reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess