EN
  • EN
  • DE

MAX507AEWG+T

Part No MAX507AEWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/REF 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage ±11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±0.75 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 140521-MAX507AEWG+T
Ultra Librarian 3D Model Ultra Librarian MAX507AEWG+T CAD Model

Description

Product Overview: MAX507AEWG+T from Maxim Integrated

The MAX507AEWG+T is a high-performance, precision voltage digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the rigorous demands of advanced industrial, communication, and high-end consumer electronics applications. This 8-bit DAC is renowned for its reliability and accuracy, making it an ideal choice for systems that require fine voltage control and stability.

Key Features

  • Resolution: The MAX507AEWG+T offers an 8-bit resolution, providing 256 distinct output levels for precise voltage output control.
  • Interface: It features a user-friendly serial interface that simplifies the process of sending digital data to the DAC, making it easy to integrate into a variety of microcontroller-based systems.
  • Output Range: The device is capable of providing an output voltage range that is determined by the reference voltage applied, giving designers flexibility in their system design.
  • Package: It comes in a wide body 24-pin SOIC package (EWG), which ensures ease of PCB layout and handling during manufacturing processes.
  • Temperature Range: The MAX507AEWG+T operates over an extended industrial temperature range, making it suitable for use in environments with varying temperatures.

Applications

This DAC is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Offset and Gain Adjustment
  • Power Supply Control

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX507AEWG+T is no exception. The device is manufactured to the highest standards, ensuring consistent performance and durability. End-users can trust in the robustness of this DAC, which is designed to maintain its precision over its operational lifespan.

Conclusion

The MAX507AEWG+T from Maxim Integrated is a powerful and precise 8-bit DAC that offers designers a high degree of control over their voltage outputs. With its robust serial interface, flexible output range, and reliable performance, this product is an excellent choice for a wide variety of demanding applications. Whether it's for industrial control systems or precise calibration tasks, the MAX507AEWG+T stands out as a top-tier component for any precision voltage control needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess