EN
  • EN
  • DE

MAX507ACWG+

Part No MAX507ACWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Dac 12 Bit Mult LC2MOS 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Differential Output No
Integral Nonlinearity (INL) 0.75 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 11.4 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of DAC Channels 1
Number of Pins 24
Output Type Voltage
Packaging Bulk
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 5 µs
Supply Type Dual
Win Source Part Number 1075467-MAX507ACWG+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX507ACWG+ CAD Model

Description

Product Overview: MAX507ACWG+ by Maxim Integrated

The MAX507ACWG+ is a high-performance, precision, voltage-output digital-to-analog converter (DAC) from Maxim Integrated, designed to offer a blend of accuracy and ease of use for a wide range of applications. This 8-bit DAC features a compact 24-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs without compromising on functionality.

Key Features

  • Resolution: The MAX507ACWG+ offers an 8-bit resolution, providing 256 discrete voltage levels for fine-grained analog output control.
  • Interface: It includes a simple digital interface compatible with most microcontrollers and digital systems, allowing for straightforward integration into your design.
  • Reference Voltage: The device features a flexible reference voltage input, which can be adjusted to set the full-scale output voltage, providing versatility in various application requirements.
  • Power Supply: The DAC operates on a single +5V power supply, minimizing power requirements and simplifying power supply design.
  • Accuracy: It boasts a high level of accuracy with a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring reliable and precise analog output signals.
  • Package: The 24-pin SOIC package is designed for surface-mount technology (SMT), offering a compact footprint for PCB design.

Applications

The MAX507ACWG+ is suitable for a variety of applications where accurate digital-to-analog conversion is essential, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Instrumentation

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX507ACWG+ is no exception. It is built to meet high standards, ensuring stable performance over its operational lifetime. The device also features over-temperature protection, further enhancing its reliability in demanding environments.

With its combination of precision, compact design, and ease of use, the MAX507ACWG+ is an excellent choice for designers looking to implement an 8-bit DAC in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess