EN
  • EN
  • DE

MAX5035DUPA+

Part No MAX5035DUPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 76V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.2V
Output Current 1A
Switching Frequency 125kHz
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX5035
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704399-MAX5035DUPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5035DUPA+ CAD Model

Description

The MAX5035DUPA+ is a high-performance, compact, and highly efficient DC-DC converter from Maxim Integrated, designed to deliver a seamless power conversion experience for a wide range of applications. This device is part of the MAX5035 series and is well-suited for both portable and fixed electronics that require a reliable power source.

Key Features

  • Adjustable Output Voltage: The MAX5035DUPA+ allows users to set the output voltage from 1.25V to 18V to cater to various device requirements.
  • High Efficiency: With up to 90% efficiency, this DC-DC converter ensures minimal power loss and heat generation, making it ideal for energy-sensitive applications.
  • Wide Input Range: The device can operate with an input voltage range of 7.5V to 76V, accommodating fluctuations in power supply with ease.
  • Integrated Features: It includes thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout to protect the device and the load from adverse conditions.
  • Compact Size: The MAX5035DUPA+ comes in a small 8-pin µMAX package, which is perfect for space-constrained applications.

Applications

The MAX5035DUPA+ is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Battery-powered devices
  • Industrial controls
  • Portable electronics

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 1.25V to 18V
Input Voltage Range 7.5V to 76V
Efficiency Up to 90%
Package Type µMAX-8

In summary, the MAX5035DUPA+ from Maxim Integrated is a robust and reliable DC-DC converter that offers flexibility, efficiency, and protection for a wide array of electronic devices. Its ability to handle a broad range of input voltages and its user-adjustable output make it a highly adaptable solution for power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess