EN
  • EN
  • DE

MAX5003ESE+

Part No MAX5003ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 10.75 V ~ 18.75 V
Frequency - Switching 50kHz ~ 300kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, On Time Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704369-MAX5003ESE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5003ESE+
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5003ESE+ CAD Model

Description

Maxim Integrated MAX5003ESE+ High-Frequency Transformer Driver

The Maxim Integrated MAX5003ESE+ is a high-efficiency, high-voltage, transformer driver specifically designed to drive transformers in isolated power supplies. This device is an excellent choice for applications requiring isolated power conversion with minimal external components and high performance.

Key Features

  • Integrated Power MOSFET: The MAX5003ESE+ includes an internal power MOSFET that simplifies the design process and reduces the bill of materials.
  • High-Frequency Operation: Operating at high frequencies up to 500kHz allows for the use of smaller transformers, reducing overall size and cost.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • Adjustable Duty Cycle: The duty cycle can be externally adjusted, providing flexibility in controlling the output voltage and power.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MAX5003ESE+ ensures safe operation under abnormal thermal conditions.
  • Overvoltage Protection: The device features overvoltage protection, safeguarding the circuit from potential damage due to voltage spikes.
  • Compact Package: The MAX5003ESE+ comes in a compact 16-pin narrow SO package, suitable for space-constrained applications.

Applications

This transformer driver is ideal for a range of isolated power supply applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Isolated Data Acquisition Systems
  • Medical Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5003ESE+ is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

With its robust feature set and Maxim Integrated's proven expertise in power management solutions, the MAX5003ESE+ is an excellent choice for designers looking to create efficient, compact, and reliable isolated power supplies.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2451 $64.9804
9+ $13.3299 $119.9691
14+ $12.9129 $180.7806
19+ $12.4971 $237.4449
24+ $12.0801 $289.9224
32+ $10.8304 $346.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess