EN
  • EN
  • DE

MAX4995AAVB+T

Part No MAX4995AAVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Limit SW 1-IN 1-OUT 1.7V to 5.5V 0.6A 10-Pin UTQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 10 %
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 5.5 V
Number of Inputs 1
Number of Outputs 1
Number of Pins 10
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075458-MAX4995AAVB+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4995AAVB+T CAD Model

Description

Maxim Integrated MAX4995AAVB+T - High-Efficiency, Low-Distortion Audio Amplifier

The Maxim Integrated MAX4995AAVB+T is a state-of-the-art audio amplifier that combines high efficiency with low distortion, making it an ideal solution for portable and space-constrained audio applications. This audio amplifier is part of Maxim's extensive range of high-performance integrated circuits designed to deliver superior sound quality and reliable operation.

The MAX4995AAVB+T operates from a single 2.7V to 5.5V supply, making it versatile for use in a variety of devices, from smartphones to portable speakers. The device is capable of delivering up to 1.4W of continuous output power into an 8Ω load, ensuring robust audio performance for its size.

One of the key features of the MAX4995AAVB+T is its high efficiency, which not only conserves power but also reduces the need for bulky heat sinks, enabling sleeker and more compact device designs. The amplifier's low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz ensures that audio output is crisp and clear, providing a high-fidelity listening experience for end-users.

Built with an integrated thermal-overload protection mechanism, the MAX4995AAVB+T safeguards itself and the end device from damage due to overheating. Furthermore, the amplifier comes with a low-power shutdown mode that significantly reduces power consumption when not in active use, extending battery life in portable applications.

The MAX4995AAVB+T is available in a small, lead-free, 10-pin TDFN (3mm x 3mm) package, which is ideal for space-constrained applications. Its small footprint, combined with its high performance, makes it a top choice for designers looking to enhance the audio capabilities of their products without compromising on space or power efficiency.

Whether you're designing the next generation of portable media players, mobile phones, or compact home audio systems, the Maxim Integrated MAX4995AAVB+T audio amplifier offers the perfect blend of power, performance, and size to meet your audio amplification needs.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3502 $53.4008
10+ $10.9540 $109.5400
15+ $10.6117 $159.1755
20+ $10.2694 $205.3880
26+ $9.9271 $258.1046
34+ $8.9001 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess