EN
  • EN
  • DE

MAX4968CEXB+

Part No MAX4968CEXB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH LINEAR HI VOLT 64CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-CTBGA (7x7)
Family Name MAX4968
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925451-MAX4968CEXB+
Ultra Librarian 3D Model Ultra Librarian MAX4968CEXB+ CAD Model

Description

Maxim Integrated MAX4968CEXB+ Product Overview

The MAX4968CEXB+ from Maxim Integrated is a high-performance, low-distortion, analog multiplexer/demultiplexer (mux/demux) that is ideal for precision signal routing applications. Designed with advanced silicon technology, this component is capable of handling dual-supply voltages ranging from ±4.5V to ±5.5V, or a single supply voltage from +9V to +11V, making it versatile for various circuit designs.

Featuring 8 channels, the MAX4968CEXB+ offers a single-ended configuration that provides users with the flexibility to route multiple analog signals through a single device. This reduces the need for additional components and simplifies the design process. The mux/demux operates with a low on-resistance of 100Ω (max) and a low crosstalk of -90dB (typ), ensuring that signals are switched with minimal interference and high fidelity.

The MAX4968CEXB+ is characterized by its low charge injection of 1.5pC (typ), which minimizes the impact on signal quality during switching events. This feature is particularly important in sensitive applications such as data acquisition systems, audio signal routing, and medical instrumentation where signal integrity is critical.

One of the key advantages of this product is its ESD protection, which exceeds ±6kV Human Body Model (HBM), ensuring robustness and reliability in harsh environments. Additionally, the MAX4968CEXB+ is equipped with a serial digital interface, allowing for easy control via a 3-wire serial interface, which is compatible with SPI™, QSPI™, MICROWIRE™, and DSP interface standards.

The MAX4968CEXB+ comes in a compact 36-pin SSOP package, making it suitable for space-constrained applications. Its operational temperature range extends from -40°C to +85°C, which allows for deployment in a wide range of industrial settings.

In summary, the Maxim Integrated MAX4968CEXB+ is a versatile and reliable solution for designers who require a high-performance analog mux/demux with low distortion, high ESD protection, and easy interface control. Its advanced features and compact footprint make it an excellent choice for a variety of precision signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess