The MAX494CSD-T is a sophisticated, low-power, quad operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This precision op-amp is crafted to deliver high-performance with low voltage operation, making it an ideal solution for a wide range of applications including sensor interfaces, active filters, and general-purpose amplification tasks.
Key Features
- Low Power Consumption: The MAX494CSD-T is designed for power-sensitive applications, ensuring minimal power consumption without sacrificing performance.
- Wide Supply Voltage Range: It operates effectively over a broad supply voltage range, accommodating various system requirements.
- High Output Drive Capability: This op-amp can drive heavy loads while maintaining excellent linearity, which is crucial for precise analog signal processing.
- Stable Performance: With its inherent stability, the MAX494CSD-T provides reliable operation, even in challenging environments.
Applications
The MAX494CSD-T is versatile and can be used in numerous applications. Some of the most common include:
- Battery-powered devices
- Data acquisition systems
- Portable instrumentation
- Audio equipment
- Analog filters
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Min) |
4.5V |
| Supply Voltage (Max) |
5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package/Case |
SOIC-14 |
The MAX494CSD-T comes in a compact SOIC-14 package, making it suitable for space-constrained applications. Its robust design ensures consistent performance over a wide temperature range, from -40°C to +85°C, catering to industrial-grade requirements. When you choose Maxim Integrated's MAX494CSD-T, you're selecting a product that delivers reliability and precision for your critical electronic designs.