EN
  • EN
  • DE

MAX4944LELA+TG65

Part No MAX4944LELA+TG65
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description OVERVOLTAGE-PROTECTION CONTROLLE / Overvoltage Protection Controller PMIC 8-μDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 50µA
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4944
Standard Package 91 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 212467-MAX4944LELA+TG65
Ultra Librarian 3D Model Ultra Librarian MAX4944LELA+TG65 CAD Model

Description

The MAX4944LELA+TG65 is a cutting-edge, high-performance USB switch from Maxim Integrated, designed to facilitate USB 2.0 high-speed data line switching. This device is specifically engineered to cater to applications that require switching between USB sources or peripheral devices. With its remarkable efficiency and reliability, the MAX4944LELA+TG65 stands out as a superior choice for designers looking to enhance their USB interface capabilities.

Key Features

  • High-Speed USB 2.0 Compatibility: The device supports high-speed data rates of up to 480Mbps, making it ideal for fast data transfer applications.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 4.5Ω, ensuring minimal signal degradation and power loss during operation.
  • Enhanced ESD Protection: Integrated ESD protection circuits safeguard the USB lines from electrostatic discharges, providing robustness and reliability for the connected USB devices.
  • Single Supply Operation: Operates from a single supply voltage ranging from 2.8V to 5.5V, accommodating various design requirements and simplifying power management.
  • Compact Packaging: The MAX4944LELA+TG65 is offered in a compact µDFN package, making it an excellent fit for space-constrained applications.

Applications

The versatility of the MAX4944LELA+TG65 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • USB peripheral sharing devices
  • Desktop and notebook computers
  • Docking stations
  • USB hub and port isolation
  • Cell phones and personal digital assistants (PDAs)

Technical Specifications

Parameter Value
Data Rate 480Mbps (High-Speed USB 2.0)
RON 4.5Ω (typical)
Supply Voltage 2.8V to 5.5V
Package µDFN
ESD Protection Enhanced

The MAX4944LELA+TG65 from Maxim Integrated is an exemplary solution for designers who demand high-quality, high-speed USB switching with robust protection features. Its compact size, coupled with its high-speed capability and low power consumption, makes it an indispensable component for modern USB interface designs.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2495 $58.6325
565+ $0.2056 $116.1640
875+ $0.1987 $173.8625
1,205+ $0.1917 $230.9985
1,555+ $0.1860 $289.2300
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess