EN
  • EN
  • DE

MAX4940CTN+

Part No MAX4940CTN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DGTL PULSER HI-VOLT 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Medical Ultrasound Imaging, Sonar
Supply Voltage - Operating 2.37 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TQFN (8x8)
Win Source Part Number 145240-MAX4940CTN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX4940
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4940CTN+ CAD Model

Description

The MAX4940CTN+ is a state-of-the-art, high-speed, quad, single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to deliver exceptional performance for signal routing applications. This device is particularly well-suited for applications that require fast switching speeds and low on-resistance, making it an ideal choice for audio and video signal routing, test equipment, and communication systems.

Key Features

  • High-Speed Switching: The MAX4940CTN+ boasts a swift turn-on time of 20ns and a turn-off time of 15ns, ensuring rapid signal routing without significant delays.
  • Low On-Resistance: With an on-resistance of just 5Ω (max), this analog switch provides a nearly transparent path for signals, preserving signal integrity and reducing signal attenuation.
  • Single Supply Operation: It operates from a single +3.3V to +5.5V supply, simplifying power supply design and ensuring compatibility with a variety of systems.
  • High Current Handling: The switch can handle continuous current up to 400mA, making it robust enough for demanding applications.
  • ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Compact Package: Housed in a compact TQFN package, the MAX4940CTN+ saves valuable board space without compromising on performance.

Applications

The versatility of the MAX4940CTN+ allows it to be used across a range of applications. Some common uses include:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Test and Measurement Equipment

With its robust feature set, the MAX4940CTN+ from Maxim Integrated stands out as a premium choice for designers looking for a reliable and high-performance analog switch. Its combination of speed, efficiency, and compact form factor makes it an essential component for modern electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4478 $70.4478
2+ $68.2463 $136.4926
3+ $66.0448 $198.1344
4+ $63.8433 $255.3732
6+ $57.2389 $343.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,779 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess