Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 021813-MAX489EESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX489E
Introduction Date July 01, 1996
ECCN 5A991.b.4
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX489EESD+T CAD Model

Description

The MAX489EESD+T is a low-power, slew-rate-limited transceiver designed for RS-485 and RS-422 communication protocols. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this transceiver is suitable for long-distance and high-speed applications where controlled signal transmission is essential.

Key Features

  • Electrical Interface: RS-485 / RS-422
  • Supply Voltage: 4.75V to 5.25V
  • Driver Output Voltage Swing: Limited for reduced EMI
  • Speed: Up to 2.5Mbps
  • Receiver Input Sensitivity: ±200mV
  • ESD Protection: ±15kV Human Body Model
  • Package: SOIC-14
  • Temperature Range: -40°C to +85°C
  • Integrated Features: Thermal shutdown, short-circuit protection, and current limiting

Applications

The MAX489EESD+T is ideal for a range of applications that require reliable data transmission over long distances or in noisy environments. Common applications include:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) systems

Product Benefits

This transceiver is designed with the end-user in mind, offering features that ensure reliable communication and robust operation:

  • Slew-Rate Limitation: Minimizes electromagnetic interference (EMI) and reduces signal reflections, making it ideal for long cable runs.
  • Fail-Safe Receiver: Guarantees a logic-high receiver output when the input is open or shorted, or when no signals are present, enhancing system reliability.
  • Power-Saving Shutdown Mode: Reduces power consumption when the transceiver is not in use.
  • Robust Protection: Withstands electrical overstress, ensuring longevity and stability in harsh electrical environments.

Conclusion

The MAX489EESD+T from Maxim Integrated is a dependable and efficient solution for your RS-485/RS-422 communication needs. Its combination of high-speed data transfer, ESD protection, and thermal management makes it a top choice for designers looking to enhance their system's performance and resilience.

You May Also Be Interested in

Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1591 $66.4773
6+ $18.1819 $109.0914
9+ $17.6137 $158.5233
12+ $17.0455 $204.5460
16+ $16.4773 $263.6368
21+ $14.7728 $310.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,380 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention