EN
  • EN
  • DE

MAX4896ATP+T

Part No MAX4896ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY/LOAD DRVR 8CHAN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Current - Output (Max) 410mA
Rds On (Typ) 3 Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 130951-MAX4896ATP+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4896ATP+T CAD Model

Description

Introducing the MAX4896ATP+T from Maxim Integrated

The MAX4896ATP+T is a state-of-the-art, 8-channel relay driver designed by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This component is engineered to provide efficient control of relay coils with minimal power dissipation, making it an ideal choice for a wide range of applications including industrial controls, automotive modules, and smart home automation systems.

Key Features

  • Integrated Relay Drivers: The MAX4896ATP+T incorporates 8 relay drivers, which significantly reduces the need for external components, streamlining design and reducing overall system complexity.
  • Low Power Consumption: With a focus on energy efficiency, this device operates with a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Voltage Range: The device can handle a broad range of supply voltages from 2.7V to 5.5V, providing flexibility in various operating environments and compatibility with different relay types.
  • Serial Interface Control: The inclusion of a serial interface allows for control via a standard SPI™-compatible interface, enabling easy integration into existing digital systems.
  • Integrated Flyback Diodes: Built-in flyback diodes provide protection against inductive kickback when de-energizing relay coils, enhancing the reliability and longevity of the device.

Robust Protection Features

The MAX4896ATP+T is designed with robust protection features to ensure stable performance in harsh conditions. It includes over-temperature protection and open/short relay detection, which safeguards the device and the system it's integrated into from potential damage caused by abnormal operating conditions.

Compact and Reliable Design

This relay driver comes in a compact TQFN-20 package, making it suitable for space-constrained applications. Maxim Integrated's commitment to quality means that the MAX4896ATP+T is built to meet high reliability standards, ensuring consistent performance over its lifespan.

Easy Integration

Integrating the MAX4896ATP+T into your system is made easy thanks to its simple interface and the support provided by Maxim Integrated. Detailed datasheets, application notes, and reference designs are available to assist engineers in implementing this component efficiently and effectively.

With its combination of performance, efficiency, and reliability, the MAX4896ATP+T from Maxim Integrated stands out as a superior choice for driving relays in your next project.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5684 $62.2736
8+ $12.7741 $102.1928
13+ $12.3749 $160.8737
17+ $11.9757 $203.5869
22+ $11.5765 $254.6830
29+ $10.3789 $300.9881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,011 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess