EN
  • EN
  • DE

MAX4832ETT33C+TG19

Part No MAX4832ETT33C+TG19
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704248-MAX4832ETT33C+TG19
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4832ETT33C+TG19 CAD Model

Description

The MAX4832ETT33C+TG19 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a fixed output voltage of 3.3V. This compact and efficient component is ideal for space-constrained applications that require a stable and reliable power supply. With an input voltage range from 2.5V to 5.5V, it is versatile enough to be used in a variety of systems, from portable electronics to industrial controls.

Key Features

  • Fixed Output Voltage: Provides a stable 3.3V output, suitable for powering sensitive electronic circuits.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, providing consistent performance and reliability.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and safety.
  • Current Limit Protection: Built-in current limit prevents damage to the regulator and the load in the event of a short circuit or excessive load conditions.
  • Small Package: The tiny 6-pin TDFN package saves valuable board space, making it suitable for compact designs.

Applications

The MAX4832ETT33C+TG19 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Wireless and RF Systems
  • Microprocessor/Microcontroller Power Supplies
  • Data Storage Systems
  • Medical Instruments
  • Automotive Electronics

Environmental and Quality Certifications

Maxim Integrated ensures that its products meet rigorous quality and environmental standards. The MAX4832ETT33C+TG19 is RoHS compliant, adhering to the restriction of hazardous substances in electronic equipment. Additionally, the product is designed to meet the high-quality standards expected from Maxim Integrated's range of power solutions.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess