EN
  • EN
  • DE

MAX4802ACCM+

Part No MAX4802ACCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MAX4802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881941-MAX4802ACCM+
Ultra Librarian 3D Model Ultra Librarian MAX4802ACCM+ CAD Model

Description

Maxim Integrated MAX4802ACCM+ Overview

The Maxim Integrated MAX4802ACCM+ is a high-performance, octal SPST (single pole, single throw) switch that is designed to cater to a wide range of applications, including signal routing, data acquisition systems, and communication devices. This integrated circuit (IC) offers a low on-resistance and low charge injection, making it an excellent choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The MAX4802ACCM+ boasts a low on-resistance of typically 2.5Ω, ensuring minimal signal attenuation and power loss across the switch.
  • Low Charge Injection: With a charge injection of less than 10pC, this device provides high accuracy by minimizing disturbances to the signal during switching events.
  • Single 5V Supply Operation: The device operates from a single 5V supply, simplifying power management in various applications.
  • High Current Handling: It is capable of handling continuous current up to 100mA per switch, making it suitable for driving moderate loads.
  • ESD Protection: The MAX4802ACCM+ is equipped with ESD protection exceeding 2000V per the Human Body Model, ensuring robustness and reliability in harsh environments.
  • Serial Interface: The IC features a serial interface that allows for the control of multiple switches with minimal GPIO usage, making it ideal for microcontroller-based systems.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX4802ACCM+ is suitable for industrial applications.

Applications

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Medical Equipment

The Maxim Integrated MAX4802ACCM+ is available in a compact 48-pin TQFP package, making it ideal for space-constrained applications. Its combination of low on-resistance, low charge injection, and high current handling capability makes it a versatile choice for designers looking to optimize performance while maintaining a small footprint.

Whether you are developing sophisticated audio equipment, precise data acquisition systems, or any other application requiring reliable and high-quality signal switching, the MAX4802ACCM+ from Maxim Integrated is a solution that stands out for its performance and ease of use.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4727 $58.4181
7+ $15.9776 $111.8432
10+ $15.4783 $154.7830
14+ $14.9790 $209.7060
18+ $14.4797 $260.6346
24+ $12.9818 $311.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess