EN
  • EN
  • DE

MAX4800CQI+

Part No MAX4800CQI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 8
Max On Resistance 38 Ohm
Channel-to-Channel Matching (ΔRon) 1.9 Ohm
Single Supply Voltage (V+) 2.7 V to 13.2 V
Max Switch Time (Ton,Toff) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 4μA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 021774-MAX4800CQI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4800CQI+ CAD Model

Description

Maxim Integrated MAX4800CQI+ Product Overview

The Maxim Integrated MAX4800CQI+ is a high-performance, octal, low-voltage relay driver that is specifically designed to interface with 8-channel solid-state relays (SSRs). This advanced IC is ideal for applications requiring the direct control of high-current loads, offering a compact and efficient solution for driving relays in a wide range of industrial, communication, and automation systems.

Key Features

  • High Integration: The MAX4800CQI+ integrates eight relay drivers into a single package, reducing the component count and simplifying the PCB layout.
  • Voltage Range: It operates with a supply voltage range of 2.7V to 5.5V, making it suitable for low-voltage applications and compatible with most logic levels.
  • High Current Drive: Each channel of the MAX4800CQI+ is capable of sourcing up to 125mA of continuous current, providing the necessary drive strength for a variety of relays.
  • Serial Interface: The device features a serial interface for communication, allowing for the control of all eight relays with minimal I/O pins from the controlling microprocessor.
  • Built-in Protection: Integrated clamp diodes protect the driver outputs against inductive kickback when driving inductive loads.
  • Thermal Shutdown: To ensure reliability and prevent damage, the MAX4800CQI+ includes a thermal shutdown feature that disables the output drivers if the junction temperature exceeds safe operating limits.

Applications

The MAX4800CQI+ is versatile and can be used in various applications where multiple relay controls are required. Typical applications include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation
  • Telecommunication Systems

Package and Quality

The MAX4800CQI+ is available in a compact 28-pin QSOP package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability of its products, and this relay driver is no exception. It is designed to meet the stringent requirements of industrial applications.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4800CQI+ is an excellent choice for designers looking to implement reliable and efficient relay driving solutions in their systems.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess