EN
  • EN
  • DE

MAX4744HELB+

Part No MAX4744HELB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 950 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-μDFN (2x2)
Win Source Part Number 207435-MAX4744HELB+
Ultra Librarian 3D Model Ultra Librarian MAX4744HELB+ CAD Model

Description

Maxim Integrated MAX4744HELB+ Overview

The MAX4744HELB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Engineered for precision and reliability, this switch is an ideal choice for a wide range of applications, including signal routing in communication systems, data acquisition, and audio/video signal switching.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of 0.5Ω (typical), which minimizes signal distortion and ensures high-quality signal transmission.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered devices.
  • High Current Handling: The MAX4744HELB+ can handle continuous current up to 300mA, which is sufficient for most low-power applications.
  • Low Power Consumption: With its low power consumption, it extends battery life in portable applications, making it an energy-efficient choice.
  • ESD Protection: It features enhanced electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes.
  • Compact Package: Available in a tiny µMAX package, this switch saves valuable board space in space-constrained applications.

Applications

  • Portable Devices
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Medical Equipment

Technical Specifications

The MAX4744HELB+ features fast switching speeds, with a turn-on time of less than 10µs and a turn-off time of less than 5µs, ensuring quick response times for critical applications. The device also has a low charge injection of only 10pC (typical), which helps to maintain signal integrity.

Conclusion

The Maxim Integrated MAX4744HELB+ analog switch offers a versatile and efficient solution for designers looking to optimize their systems with reliable signal switching capabilities. Its combination of low on-resistance, high current capacity, and compact form factor makes it a top contender for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6288 $57.8336
54+ $2.1564 $116.4456
83+ $2.0894 $173.4202
115+ $2.0224 $232.5760
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess